Vishay Intertechnology, Inc. RES 240K OHM 2% 1/8W AXIAL RLR05C2403GMRSL

Description
RES 240Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 2% 1/8W AXIAL - RLR05C2403GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 2% 1/8W AXIAL
RLR05C2403GMRSL
RES 240K OHM 2% 1/8W AXIAL RLR05C2403GMRSL
RES 240Kohm 2% 1/8W AXIAL

RES 240Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2403GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2403GMRSL-ND
Through Hole Resistors RLR05C2403GMRSL-ND
240 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2403GMRSL RLR05C2403GMRSL-ND
Product Name RES 240K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details