Vishay Intertechnology, Inc. RES 2.55K OHM 1% 1/8W AXIAL RLR05C2551FPB14

Description
RES 2.55Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1% 1/8W AXIAL - RLR05C2551FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1% 1/8W AXIAL
RLR05C2551FPB14
RES 2.55K OHM 1% 1/8W AXIAL RLR05C2551FPB14
RES 2.55Kohm 1% 1/8W AXIAL

RES 2.55Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2551FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2551FPB14-ND
Through Hole Resistors RLR05C2551FPB14-ND
2.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2551FPB14 RLR05C2551FPB14-ND
Product Name RES 2.55K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details