Vishay Intertechnology, Inc. RES 24K OHM 2% 1/8W AXIAL RLR05C2402GMRSL

Description
RES 24Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1/8W AXIAL - RLR05C2402GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1/8W AXIAL
RLR05C2402GMRSL
RES 24K OHM 2% 1/8W AXIAL RLR05C2402GMRSL
RES 24Kohm 2% 1/8W AXIAL

RES 24Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2402GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2402GMRSL-ND
Through Hole Resistors RLR05C2402GMRSL-ND
24 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2402GMRSL RLR05C2402GMRSL-ND
Product Name RES 24K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers