Vishay Intertechnology, Inc. Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C2400GSB14

Description
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C2400GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C2400GSB14
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C2400GSB14
Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C2400GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2400GSB14-ND
Through Hole Resistors RLR05C2400GSB14-ND
240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 240 Ohm, 125Mw, 2%; Resistance Vishay - 50C1452 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 240 Ohm, 125Mw, 2%; Resistance Vishay
50C1452
Metal Film Resistor, 240 Ohm, 125Mw, 2%; Resistance Vishay 50C1452
METAL FILM RESISTOR, 240 OHM, 125mW, 2%; Resistance:240ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 240 OHM, 125mW, 2%; Resistance:240ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2400GSB14 RLR05C2400GSB14-ND 50C1452
Product Name Res Metal Film 240 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 240 Ohm, 125Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 2 to 1.00E-3 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers