Vishay Intertechnology, Inc. RES 261 OHM 1% 1/8W AXIAL RLR05C2610FRRSL

Description
RES 261ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1% 1/8W AXIAL - RLR05C2610FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1% 1/8W AXIAL
RLR05C2610FRRSL
RES 261 OHM 1% 1/8W AXIAL RLR05C2610FRRSL
RES 261ohm 1% 1/8W AXIAL

RES 261ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2610FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2610FRRSL-ND
Through Hole Resistors RLR05C2610FRRSL-ND
261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2610FRRSL RLR05C2610FRRSL-ND
Product Name RES 261 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details