Vishay Intertechnology, Inc. Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C2402GMB14

Description
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR05C2402GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR05C2402GMB14
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR05C2402GMB14
Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C2402GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2402GMB14-ND
Through Hole Resistors RLR05C2402GMB14-ND
24 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2402GMB14 RLR05C2402GMB14-ND
Product Name Res Metal Film 24K Ohm 2% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details