Vishay Intertechnology, Inc. RES 255 OHM 1% 1/8W AXIAL RLR05C2550FRBSL

Description
RES 255ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1% 1/8W AXIAL - RLR05C2550FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1% 1/8W AXIAL
RLR05C2550FRBSL
RES 255 OHM 1% 1/8W AXIAL RLR05C2550FRBSL
RES 255ohm 1% 1/8W AXIAL

RES 255ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2550FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2550FRBSL-ND
Through Hole Resistors RLR05C2550FRBSL-ND
255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2550FRBSL RLR05C2550FRBSL-ND
Product Name RES 255 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details