Vishay Intertechnology, Inc. RES 249K OHM 1% 1/8W AXIAL RLR05C2493FSBSL

Description
RES 249Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1% 1/8W AXIAL - RLR05C2493FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1% 1/8W AXIAL
RLR05C2493FSBSL
RES 249K OHM 1% 1/8W AXIAL RLR05C2493FSBSL
RES 249Kohm 1% 1/8W AXIAL

RES 249Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2493FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2493FSBSL-ND
Through Hole Resistors RLR05C2493FSBSL-ND
249 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2493FSBSL RLR05C2493FSBSL-ND
Product Name RES 249K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details