Vishay Intertechnology, Inc. RES 24 OHM 2% 1/8W AXIAL RLR05C24R0GRBSL

Description
RES 24ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 24ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 2% 1/8W AXIAL - RLR05C24R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 2% 1/8W AXIAL
RLR05C24R0GRBSL
RES 24 OHM 2% 1/8W AXIAL RLR05C24R0GRBSL
RES 24ohm 2% 1/8W AXIAL

RES 24ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C24R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C24R0GRBSL-ND
Through Hole Resistors RLR05C24R0GRBSL-ND
24 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C24R0GRBSL RLR05C24R0GRBSL-ND
Product Name RES 24 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details