Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1/8W AXIAL RLR05C24R9FSRSL

Description
RES 24.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1/8W AXIAL - RLR05C24R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1/8W AXIAL
RLR05C24R9FSRSL
RES 24.9 OHM 1% 1/8W AXIAL RLR05C24R9FSRSL
RES 24.9ohm 1% 1/8W AXIAL

RES 24.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C24R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C24R9FSRSL-ND
Through Hole Resistors RLR05C24R9FSRSL-ND
24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C24R9FSRSL RLR05C24R9FSRSL-ND
Product Name RES 24.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details