Vishay Intertechnology, Inc. RES 26.1K OHM 1% 1/8W AXIAL RLR05C2612FPBSL

Description
RES 26.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1% 1/8W AXIAL - RLR05C2612FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1% 1/8W AXIAL
RLR05C2612FPBSL
RES 26.1K OHM 1% 1/8W AXIAL RLR05C2612FPBSL
RES 26.1Kohm 1% 1/8W AXIAL

RES 26.1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2612FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2612FPBSL-ND
Through Hole Resistors RLR05C2612FPBSL-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2612FPBSL RLR05C2612FPBSL-ND
Product Name RES 26.1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details