Vishay Intertechnology, Inc. RES 240K OHM 2% 1/8W AXIAL RLR05C2403GMBSL

Description
RES 240Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 2% 1/8W AXIAL - RLR05C2403GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 2% 1/8W AXIAL
RLR05C2403GMBSL
RES 240K OHM 2% 1/8W AXIAL RLR05C2403GMBSL
RES 240Kohm 2% 1/8W AXIAL

RES 240Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2403GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2403GMBSL-ND
Through Hole Resistors RLR05C2403GMBSL-ND
240 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2403GMBSL RLR05C2403GMBSL-ND
Product Name RES 240K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details