Vishay Intertechnology, Inc. RES 240 OHM 2% 1/8W AXIAL RLR05C2400GSRSL

Description
RES 240ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1/8W AXIAL - RLR05C2400GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1/8W AXIAL
RLR05C2400GSRSL
RES 240 OHM 2% 1/8W AXIAL RLR05C2400GSRSL
RES 240ohm 2% 1/8W AXIAL

RES 240ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2400GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2400GSRSL-ND
Through Hole Resistors RLR05C2400GSRSL-ND
240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2400GSRSL RLR05C2400GSRSL-ND
Product Name RES 240 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers