Vishay Intertechnology, Inc. RES 240K OHM 2% 1/8W AXIAL RLR05C2403GRRSL

Description
RES 240Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 2% 1/8W AXIAL - RLR05C2403GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 2% 1/8W AXIAL
RLR05C2403GRRSL
RES 240K OHM 2% 1/8W AXIAL RLR05C2403GRRSL
RES 240Kohm 2% 1/8W AXIAL

RES 240Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2403GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2403GRRSL-ND
Through Hole Resistors RLR05C2403GRRSL-ND
240 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2403GRRSL RLR05C2403GRRSL-ND
Product Name RES 240K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details