Vishay Intertechnology, Inc. RES 187K OHM 1% 1/8W AXIAL RLR05C1873FSBSL

Description
RES 187Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1% 1/8W AXIAL - RLR05C1873FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1% 1/8W AXIAL
RLR05C1873FSBSL
RES 187K OHM 1% 1/8W AXIAL RLR05C1873FSBSL
RES 187Kohm 1% 1/8W AXIAL

RES 187Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1873FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1873FSBSL-ND
Through Hole Resistors RLR05C1873FSBSL-ND
187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1873FSBSL RLR05C1873FSBSL-ND
Product Name RES 187K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers