Vishay Intertechnology, Inc. RLR05C2002GSB14 RLR05C2002GSB14

Description
RLR05C2002GSB14
Request a Quote Datasheet
Description
RLR05C2002GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2002GSB14 - RLR05C2002GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2002GSB14
RLR05C2002GSB14
RLR05C2002GSB14 RLR05C2002GSB14
RLR05C2002GSB14

RLR05C2002GSB14

Supplier's Site
Through Hole Resistors - RLR05C2002GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2002GSB14-ND
Through Hole Resistors RLR05C2002GSB14-ND
20 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 125Mw, 2%; Resistance Vishay - 50C0800 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 125Mw, 2%; Resistance Vishay
50C0800
Metal Film Resistor, 20Kohm, 125Mw, 2%; Resistance Vishay 50C0800
METAL FILM RESISTOR, 20KOHM, 125mW, 2%; Resistance:20kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20KOHM, 125mW, 2%; Resistance:20kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2002GSB14 RLR05C2002GSB14-ND 50C0800
Product Name RLR05C2002GSB14 Through Hole Resistors Metal Film Resistor, 20Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details