Vishay Precision Group Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C1912FSB1419

Description
Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C1912FSB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C1912FSB1419
Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C1912FSB1419
Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C1912FSB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1912FSB1419-ND
Through Hole Resistors 541-RLR05C1912FSB1419-ND
19.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C0567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C0567
Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C0567
Resistor,Metal Film,19.1KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,19.1KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1912FSB1419 541-RLR05C1912FSB1419-ND 50C0567
Product Name Res Metal Film 19.1K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details