Vishay Precision Group Through Hole Resistors RLR05C2002FSR36

Description
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2002FSR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2002FSR36TR-ND
Through Hole Resistors 541-RLR05C2002FSR36TR-ND
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C2002FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C2002FSR36
Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C2002FSR36
Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,20Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C0786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C0786
Resistor,metal Film,20Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C0786
Resistor,Metal Film,20KOhms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,20KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C2002FSR36TR-ND RLR05C2002FSR36 50C0786
Product Name Through Hole Resistors Res Metal Film 20K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,20Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers