Vishay Intertechnology, Inc. RES 20K OHM 2% 1/8W AXIAL RLR05C2002GPBSL

Description
RES 20Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1/8W AXIAL - RLR05C2002GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1/8W AXIAL
RLR05C2002GPBSL
RES 20K OHM 2% 1/8W AXIAL RLR05C2002GPBSL
RES 20Kohm 2% 1/8W AXIAL

RES 20Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2002GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2002GPBSL-ND
Through Hole Resistors RLR05C2002GPBSL-ND
20 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2002GPBSL RLR05C2002GPBSL-ND
Product Name RES 20K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details