Vishay Intertechnology, Inc. RLR05C2000FSB14 RLR05C2000FSB14

Description
RLR05C2000FSB14
Request a Quote Datasheet
Description
RLR05C2000FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2000FSB14 - RLR05C2000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2000FSB14
RLR05C2000FSB14
RLR05C2000FSB14 RLR05C2000FSB14
RLR05C2000FSB14

RLR05C2000FSB14

Supplier's Site
Through Hole Resistors - RLR05C2000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2000FSB14-ND
Through Hole Resistors RLR05C2000FSB14-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 200 Ohm, 125Mw, 1%; Resistance Vishay - 50C0688 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 125Mw, 1%; Resistance Vishay
50C0688
Metal Film Resistor, 200 Ohm, 125Mw, 1%; Resistance Vishay 50C0688
METAL FILM RESISTOR, 200 OHM, 125mW, 1%; Resistance:200ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200 OHM, 125mW, 1%; Resistance:200ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2000FSB14 RLR05C2000FSB14-ND 50C0688
Product Name RLR05C2000FSB14 Through Hole Resistors Metal Film Resistor, 200 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers