18.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 18.2 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor,Metal Film,18.2Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RLR05C18R2FRRE6TR-ND | RLR05C18R2FRRE6 | 50C0309 |
| Product Name | Through Hole Resistors | Res Metal Film 18.2 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | Resistor,metal Film,18.2Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 18.2 ohms |