Vishay Intertechnology, Inc. RES 2K OHM 1% 1/8W AXIAL RLR05C2001FPRSL

Description
RES 2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1% 1/8W AXIAL - RLR05C2001FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1% 1/8W AXIAL
RLR05C2001FPRSL
RES 2K OHM 1% 1/8W AXIAL RLR05C2001FPRSL
RES 2Kohm 1% 1/8W AXIAL

RES 2Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2001FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2001FPRSL-ND
Through Hole Resistors RLR05C2001FPRSL-ND
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2001FPRSL RLR05C2001FPRSL-ND
Product Name RES 2K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details