Vishay Intertechnology, Inc. RES 2K OHM 2% 1/8W AXIAL RLR05C2001GSRSL

Description
RES 2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/8W AXIAL - RLR05C2001GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/8W AXIAL
RLR05C2001GSRSL
RES 2K OHM 2% 1/8W AXIAL RLR05C2001GSRSL
RES 2Kohm 2% 1/8W AXIAL

RES 2Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2001GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2001GSRSL-ND
Through Hole Resistors RLR05C2001GSRSL-ND
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2001GSRSL RLR05C2001GSRSL-ND
Product Name RES 2K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers