Vishay Precision Group RLR05C2001FSB14 RLR05C2001FSB14

Description
RLR05C2001FSB14
Request a Quote Datasheet
Description
RLR05C2001FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2001FSB14 - RLR05C2001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2001FSB14
RLR05C2001FSB14
RLR05C2001FSB14 RLR05C2001FSB14
RLR05C2001FSB14

RLR05C2001FSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C2001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2001FSB14-ND
Through Hole Resistors 541-RLR05C2001FSB14-ND
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay - 18C2623 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay
18C2623
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay 18C2623
METAL FILM RESISTOR, 2KOHM, 125mW, 1%; Resistance:2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 125mW, 1%; Resistance:2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2001FSB14 541-RLR05C2001FSB14-ND 18C2623
Product Name RLR05C2001FSB14 Through Hole Resistors Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers