Vishay Intertechnology, Inc. RES 191 OHM 1% 1/8W AXIAL RLR05C1910FMBSL

Description
RES 191ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1% 1/8W AXIAL - RLR05C1910FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1% 1/8W AXIAL
RLR05C1910FMBSL
RES 191 OHM 1% 1/8W AXIAL RLR05C1910FMBSL
RES 191ohm 1% 1/8W AXIAL

RES 191ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1910FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1910FMBSL-ND
Through Hole Resistors RLR05C1910FMBSL-ND
191 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1910FMBSL RLR05C1910FMBSL-ND
Product Name RES 191 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details