Vishay Precision Group RES 200K OHM 1% 1/8W AXIAL RLR05C2003FSB14

Description
RES 200Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1% 1/8W AXIAL - RLR05C2003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 1/8W AXIAL
RLR05C2003FSB14
RES 200K OHM 1% 1/8W AXIAL RLR05C2003FSB14
RES 200Kohm 1% 1/8W AXIAL

RES 200Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2003FSB14-ND
Through Hole Resistors RLR05C2003FSB14-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay - 50C0818 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay
50C0818
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay 50C0818
METAL FILM RESISTOR, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2003FSB14 RLR05C2003FSB14-ND 50C0818
Product Name RES 200K OHM 1% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details