Vishay Precision Group RES 2K OHM 2% 1/8W AXIAL RLR05C2001GRB14

Description
RES 2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1/8W AXIAL - RLR05C2001GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1/8W AXIAL
RLR05C2001GRB14
RES 2K OHM 2% 1/8W AXIAL RLR05C2001GRB14
RES 2Kohm 2% 1/8W AXIAL

RES 2Kohm 2% 1/8W AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1165048-RLR05C2001GRB14
Resistors - Through Hole Resistors 1165048-RLR05C2001GRB14
Win Source Part Number: 1165048-RLR05C2001GR B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/05, RLR05 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR05C2001GRB14-MIL Base Product Number: RLR05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1165048-RLR05C2001GRB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/05, RLR05
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR05C2001GRB14-MIL
Base Product Number: RLR05
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RLR05C2001GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2001GRB14-ND
Through Hole Resistors RLR05C2001GRB14-ND
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
0.125W 8W Resistor - 53-RLR05C2001GRB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RLR05C2001GRB14
0.125W 8W Resistor 53-RLR05C2001GRB14
Res Metal Film 2K Ohm 2% 0.125W(1/8W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR05C2001GRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C2001GRB14 can be used for catalog matching and distributor lookup.

Res Metal Film 2K Ohm 2% 0.125W(1/8W) ±100ppm/°C 0.01% Epoxy AXL Bulk Product overview: RLR05C2001GRB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C2001GRB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C0744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C0744
Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C0744
Resistor,Metal Film,2KOhms,200WV,2+ /-% Tol,100ppm-TC

Resistor,Metal Film,2KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLR05C2001GRB14 1165048-RLR05C2001GRB14 RLR05C2001GRB14-ND 53-RLR05C2001GRB14 50C0744
Product Name RES 2K OHM 2% 1/8W AXIAL Resistors - Through Hole Resistors Through Hole Resistors 0.125W 8W Resistor Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details