Vishay Intertechnology, Inc. RLR05C2001GSB14 RLR05C2001GSB14

Description
RLR05C2001GSB14
Request a Quote Datasheet
Description
RLR05C2001GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2001GSB14 - RLR05C2001GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2001GSB14
RLR05C2001GSB14
RLR05C2001GSB14 RLR05C2001GSB14
RLR05C2001GSB14

RLR05C2001GSB14

Supplier's Site
Through Hole Resistors - RLR05C2001GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2001GSB14-ND
Through Hole Resistors RLR05C2001GSB14-ND
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 125Mw, 2%; Resistance Vishay - 50C0749 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 2%; Resistance Vishay
50C0749
Metal Film Resistor, 2Kohm, 125Mw, 2%; Resistance Vishay 50C0749
METAL FILM RESISTOR, 2KOHM, 125mW, 2%; Resistance:2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 125mW, 2%; Resistance:2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy - 70201007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy
70201007
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy 70201007
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR05C2001GSB14 RLR05C2001GSB14-ND 50C0749 70201007
Product Name RLR05C2001GSB14 Through Hole Resistors Metal Film Resistor, 2Kohm, 125Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.125 W;Tol 2%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details