Vishay Intertechnology, Inc. RES 20K OHM 1% 1/8W AXIAL RLR05C2002FPRSL

Description
RES 20Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1% 1/8W AXIAL - RLR05C2002FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1% 1/8W AXIAL
RLR05C2002FPRSL
RES 20K OHM 1% 1/8W AXIAL RLR05C2002FPRSL
RES 20Kohm 1% 1/8W AXIAL

RES 20Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2002FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2002FPRSL-ND
Through Hole Resistors RLR05C2002FPRSL-ND
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2002FPRSL RLR05C2002FPRSL-ND
Product Name RES 20K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details