Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2001GPB14

Description
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2001GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2001GPB14-ND
Through Hole Resistors RLR05C2001GPB14-ND
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C2001GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C2001GPB14
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C2001GPB14
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 75K8001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
75K8001
Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 75K8001
Resistor,Metal Film,2KOhms,200WV,2+ /-% Tol,100ppm-TC

Resistor,Metal Film,2KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2001GPB14-ND RLR05C2001GPB14 75K8001
Product Name Through Hole Resistors Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Resistor,metal Film,2Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details