Vishay Intertechnology, Inc. RES 200 OHM 2% 1/8W AXIAL RLR05C2000GRRSL

Description
RES 200ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1/8W AXIAL - RLR05C2000GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1/8W AXIAL
RLR05C2000GRRSL
RES 200 OHM 2% 1/8W AXIAL RLR05C2000GRRSL
RES 200ohm 2% 1/8W AXIAL

RES 200ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2000GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2000GRRSL-ND
Through Hole Resistors RLR05C2000GRRSL-ND
200 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2000GRRSL RLR05C2000GRRSL-ND
Product Name RES 200 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details