Vishay Intertechnology, Inc. RES 18 OHM 2% 1/8W AXIAL RLR05C18R0GRRSL

Description
RES 18ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 18ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 2% 1/8W AXIAL - RLR05C18R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 2% 1/8W AXIAL
RLR05C18R0GRRSL
RES 18 OHM 2% 1/8W AXIAL RLR05C18R0GRRSL
RES 18ohm 2% 1/8W AXIAL

RES 18ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C18R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C18R0GRRSL-ND
Through Hole Resistors RLR05C18R0GRRSL-ND
18 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C18R0GRRSL RLR05C18R0GRRSL-ND
Product Name RES 18 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details