Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2001GRRE7

Description
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2001GRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2001GRRE7TR-ND
Through Hole Resistors 541-RLR05C2001GRRE7TR-ND
2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C2001GRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C2001GRRE7
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C2001GRRE7
Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C2001GRRE7TR-ND RLR05C2001GRRE7
Product Name Through Hole Resistors Res Metal Film 2K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details