Vishay Precision Group Through Hole Resistors RLR05C2000GSRE6

Description
200 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2000GSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2000GSRE6TR-ND
Through Hole Resistors 541-RLR05C2000GSRE6TR-ND
200 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C2000GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C2000GSRE6
Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C2000GSRE6
Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,200Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C0710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C0710
Resistor,metal Film,200Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C0710
Resistor,Metal Film,200Ohms,200WV,2 +/-% Tol,100ppm-TC

Resistor,Metal Film,200Ohms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C2000GSRE6TR-ND RLR05C2000GSRE6 50C0710
Product Name Through Hole Resistors Res Metal Film 200 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Resistor,metal Film,200Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers