Vishay Intertechnology, Inc. RES 252K OHM 1/8W .5% AXIAL RNC55H2523DMB14

Description
RES 252Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 252Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 252K OHM 1/8W .5% AXIAL - RNC55H2523DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 252K OHM 1/8W .5% AXIAL
RNC55H2523DMB14
RES 252K OHM 1/8W .5% AXIAL RNC55H2523DMB14
RES 252Kohm 1/8W .5% AXIAL

RES 252Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2523DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2523DMB14-ND
Through Hole Resistors RNC55H2523DMB14-ND
252 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

252 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2523DMB14 RNC55H2523DMB14-ND
Product Name RES 252K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 252000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details