Vishay Intertechnology, Inc. RES 25.2 OHM 1/8W .1% AXIAL RNC55H25R2BSRSL

Description
RES 25.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/8W .1% AXIAL - RNC55H25R2BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/8W .1% AXIAL
RNC55H25R2BSRSL
RES 25.2 OHM 1/8W .1% AXIAL RNC55H25R2BSRSL
RES 25.2ohm 1/8W .1% AXIAL

RES 25.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H25R2BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H25R2BSRSL-ND
Through Hole Resistors RNC55H25R2BSRSL-ND
25.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H25R2BSRSL RNC55H25R2BSRSL-ND
Product Name RES 25.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details