Vishay Intertechnology, Inc. RES 2.52K OHM 1/8W .5% AXIAL RNC55H2521DSBSL

Description
RES 2.52Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.52Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K OHM 1/8W .5% AXIAL - RNC55H2521DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 1/8W .5% AXIAL
RNC55H2521DSBSL
RES 2.52K OHM 1/8W .5% AXIAL RNC55H2521DSBSL
RES 2.52Kohm 1/8W .5% AXIAL

RES 2.52Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2521DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2521DSBSL-ND
Through Hole Resistors RNC55H2521DSBSL-ND
2.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2521DSBSL RNC55H2521DSBSL-ND
Product Name RES 2.52K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2520 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details