Vishay Intertechnology, Inc. RES 249K OHM 1/8W 1% AXIAL RNC55H2493FSBSL

Description
RES 249Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W 1% AXIAL - RNC55H2493FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W 1% AXIAL
RNC55H2493FSBSL
RES 249K OHM 1/8W 1% AXIAL RNC55H2493FSBSL
RES 249Kohm 1/8W 1% AXIAL

RES 249Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2493FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2493FSBSL-ND
Through Hole Resistors RNC55H2493FSBSL-ND
249 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2493FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2493FSBSL
Through Hole Resistors RNC55H2493FSBSL
RES 249K OHM 1/8W 1% AXIAL

RES 249K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2493FSBSL RNC55H2493FSBSL-ND RNC55H2493FSBSL
Product Name RES 249K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details