Vishay Intertechnology, Inc. RES 24 OHM 1/8W .5% AXIAL RNC55H24R0DSB14

Description
RES 24ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/8W .5% AXIAL - RNC55H24R0DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/8W .5% AXIAL
RNC55H24R0DSB14
RES 24 OHM 1/8W .5% AXIAL RNC55H24R0DSB14
RES 24ohm 1/8W .5% AXIAL

RES 24ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H24R0DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H24R0DSB14-ND
Through Hole Resistors RNC55H24R0DSB14-ND
24 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H24R0DSB14 RNC55H24R0DSB14-ND
Product Name RES 24 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details