Vishay Intertechnology, Inc. RES 255 OHM 1/8W 1% AXIAL RNC55H2550FSRSL

Description
RES 255ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W 1% AXIAL - RNC55H2550FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W 1% AXIAL
RNC55H2550FSRSL
RES 255 OHM 1/8W 1% AXIAL RNC55H2550FSRSL
RES 255ohm 1/8W 1% AXIAL

RES 255ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2550FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2550FSRSL-ND
Through Hole Resistors RNC55H2550FSRSL-ND
255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2550FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2550FSRSL
Through Hole Resistors RNC55H2550FSRSL
RES 255 OHM 1/8W 1% AXIAL

RES 255 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2550FSRSL RNC55H2550FSRSL-ND RNC55H2550FSRSL
Product Name RES 255 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers