Vishay Intertechnology, Inc. RES 255 OHM 1/8W .1% AXIAL RNC55H2550BSRSL

Description
RES 255ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W .1% AXIAL - RNC55H2550BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W .1% AXIAL
RNC55H2550BSRSL
RES 255 OHM 1/8W .1% AXIAL RNC55H2550BSRSL
RES 255ohm 1/8W .1% AXIAL

RES 255ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2550BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2550BSRSL-ND
Through Hole Resistors RNC55H2550BSRSL-ND
255 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2550BSRSL RNC55H2550BSRSL-ND
Product Name RES 255 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details