Vishay Intertechnology, Inc. RES 25.2 OHM 1/8W .1% AXIAL RNC55H25R2BSB14

Description
RES 25.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/8W .1% AXIAL - RNC55H25R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/8W .1% AXIAL
RNC55H25R2BSB14
RES 25.2 OHM 1/8W .1% AXIAL RNC55H25R2BSB14
RES 25.2ohm 1/8W .1% AXIAL

RES 25.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H25R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H25R2BSB14-ND
Through Hole Resistors RNC55H25R2BSB14-ND
25.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,25.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1437
Resistor,metal Film,25.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1437
Resistor,Metal Film,25.2Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,25.2Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H25R2BSB14 RNC55H25R2BSB14-ND 54C1437
Product Name RES 25.2 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,25.2Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details