Vishay Intertechnology, Inc. RES 24.9 OHM 1/8W 1% AXIAL RNC55H24R9FSR36

Description
RES 24.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W 1% AXIAL - RNC55H24R9FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W 1% AXIAL
RNC55H24R9FSR36
RES 24.9 OHM 1/8W 1% AXIAL RNC55H24R9FSR36
RES 24.9ohm 1/8W 1% AXIAL

RES 24.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H24R9FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H24R9FSR36-ND
Through Hole Resistors RNC55H24R9FSR36-ND
24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H24R9FSR36 RNC55H24R9FSR36-ND
Product Name RES 24.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details