Vishay Intertechnology, Inc. RES 25.8 OHM 1/8W .1% AXIAL RNC55H25R8BRB14

Description
RES 25.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8 OHM 1/8W .1% AXIAL - RNC55H25R8BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8 OHM 1/8W .1% AXIAL
RNC55H25R8BRB14
RES 25.8 OHM 1/8W .1% AXIAL RNC55H25R8BRB14
RES 25.8ohm 1/8W .1% AXIAL

RES 25.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H25R8BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H25R8BRB14-ND
Through Hole Resistors RNC55H25R8BRB14-ND
25.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H25R8BRB14 RNC55H25R8BRB14-ND
Product Name RES 25.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.8 ohms 25.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details