Vishay Intertechnology, Inc. RES 24.9 OHM 1/8W .1% AXIAL RNC55H24R9BSRSL

Description
RES 24.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W .1% AXIAL - RNC55H24R9BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W .1% AXIAL
RNC55H24R9BSRSL
RES 24.9 OHM 1/8W .1% AXIAL RNC55H24R9BSRSL
RES 24.9ohm 1/8W .1% AXIAL

RES 24.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H24R9BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H24R9BSRSL-ND
Through Hole Resistors RNC55H24R9BSRSL-ND
24.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H24R9BSRSL RNC55H24R9BSRSL-ND
Product Name RES 24.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159613P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 25000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details