Vishay Precision Group MF,1/8W,255,1%,50PPM,S/.001%,BULK RNC55H2550FSB14

Description
MF,1/8W,255,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,255,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,255,1%,50PPM,S/.001%,BULK - RNC55H2550FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,255,1%,50PPM,S/.001%,BULK
RNC55H2550FSB14
MF,1/8W,255,1%,50PPM,S/.001%,BULK RNC55H2550FSB14
MF,1/8W,255,1%,50PPM ,S/.001%,BULK

MF,1/8W,255,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC55H2550FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H2550FSB14-ND
Through Hole Resistors 541-RNC55H2550FSB14-ND
255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,255Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M4791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M4791
Resistor,metal Film,255Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M4791
Resistor,Metal Film,255Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,255Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2550FSB14 541-RNC55H2550FSB14-ND 07M4791
Product Name MF,1/8W,255,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,255Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details