Vishay Intertechnology, Inc. RES 26K OHM 1/8W .1% AXIAL RNC55H2602BSB14

Description
RES 26Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 26Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26K OHM 1/8W .1% AXIAL - RNC55H2602BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26K OHM 1/8W .1% AXIAL
RNC55H2602BSB14
RES 26K OHM 1/8W .1% AXIAL RNC55H2602BSB14
RES 26Kohm 1/8W .1% AXIAL

RES 26Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2602BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2602BSB14-ND
Through Hole Resistors RNC55H2602BSB14-ND
26 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2602BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2602BSB14
Through Hole Resistors RNC55H2602BSB14
RES 26K OHM 1/8W .1% AXIAL

RES 26K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2602BSB14 RNC55H2602BSB14-ND RNC55H2602BSB14
Product Name RES 26K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 26000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details