Vishay Intertechnology, Inc. RES 252 OHM 1/8W .1% AXIAL RNC55H2520BRB14

Description
RES 252ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 252ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 252 OHM 1/8W .1% AXIAL - RNC55H2520BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 252 OHM 1/8W .1% AXIAL
RNC55H2520BRB14
RES 252 OHM 1/8W .1% AXIAL RNC55H2520BRB14
RES 252ohm 1/8W .1% AXIAL

RES 252ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2520BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2520BRB14-ND
Through Hole Resistors RNC55H2520BRB14-ND
252 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

252 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2520BRB14 RNC55H2520BRB14-ND
Product Name RES 252 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 252 ohms 252 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers