Vishay Precision Group Through Hole Resistors RNC55H2521DSRE6

Description
2.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2521DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2521DSRE6-ND
Through Hole Resistors RNC55H2521DSRE6-ND
2.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.52 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.52K OHM 1/8W .5% AXIAL - RNC55H2521DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 1/8W .5% AXIAL
RNC55H2521DSRE6
RES 2.52K OHM 1/8W .5% AXIAL RNC55H2521DSRE6
RES 2.52Kohm 1/8W .5% AXIAL

RES 2.52Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,2.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M4783 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,2.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M4783
Res,metal Film,2.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M4783
RES,Metal Film,2.52KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,2.52KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2521DSRE6-ND RNC55H2521DSRE6 07M4783
Product Name Through Hole Resistors RES 2.52K OHM 1/8W .5% AXIAL Res,metal Film,2.52Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details