Vishay Precision Group Through Hole Resistors RNC55H24R0BSRE6

Description
24 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H24R0BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H24R0BSRE6-ND
Through Hole Resistors RNC55H24R0BSRE6-ND
24 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,24,.1%,50PPM,S/.001%,T/R - RNC55H24R0BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,24,.1%,50PPM,S/.001%,T/R
RNC55H24R0BSRE6
MF,1/8W,24,.1%,50PPM,S/.001%,T/R RNC55H24R0BSRE6
MF,1/8W,24,.1%,50PPM ,S/.001%,T/R

MF,1/8W,24,.1%,50PPM,S/.001%,T/R

Supplier's Site
Resistor,metal Film,24Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M4570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M4570
Resistor,metal Film,24Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M4570
Resistor,Metal Film,24Ohms,200WV,.1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,24Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H24R0BSRE6-ND RNC55H24R0BSRE6 07M4570
Product Name Through Hole Resistors MF,1/8W,24,.1%,50PPM,S/.001%,T/R Resistor,metal Film,24Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers